Acer Aspire One 532H-2DR, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows 7 Starter
Acer Aspire One 532H-2DR. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: Red. Weight: 2.76 lbs (1.25 kg)