Acer logo

Acer Aspire One AO532h-2Db Intel Atom® Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80314
Info modified on:
27 Jan 2025, 08:13:59
Short summary description Acer Aspire One AO532h-2Db Intel Atom® Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Blue:

Acer Aspire One AO532h-2Db, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Acer Aspire One AO532h-2Db Intel Atom® Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Blue:

Acer Aspire One AO532h-2Db. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: Blue. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.