Acer logo

Acer Aspire One 532h-2Bb Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87115
Info modified on:
24 Jan 2025, 20:44:31
Short summary description Acer Aspire One 532h-2Bb Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition Blue:

Acer Aspire One 532h-2Bb, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Acer Aspire One 532h-2Bb Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition Blue:

Acer Aspire One 532h-2Bb. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Operating system installed: Windows XP Home Edition. Product color: Blue. Weight: 2.43 lbs (1.1 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.