Acer logo

Acer Aspire One Pro 531h-06k UMTS Intel Pentium Mobile N270 Netbook 10.1" 2 GB DDR2-SDRAM Windows XP Professional Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25035
Info modified on:
28 Jan 2025, 10:41:11
Short summary description Acer Aspire One Pro 531h-06k UMTS Intel Pentium Mobile N270 Netbook 10.1" 2 GB DDR2-SDRAM Windows XP Professional Black:

Acer Aspire One Pro 531h-06k UMTS, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 2 GB, Windows XP Professional

Long summary description Acer Aspire One Pro 531h-06k UMTS Intel Pentium Mobile N270 Netbook 10.1" 2 GB DDR2-SDRAM Windows XP Professional Black:

Acer Aspire One Pro 531h-06k UMTS. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows XP Professional. Product color: Black. Weight: 2.8 lbs (1.27 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.