Acer Aspire One PRO 531h - 3G, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 2 GB, Windows XP Professional
Acer Aspire One PRO 531h - 3G. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows XP Professional. Product color: Black. Weight: 2.58 lbs (1.17 kg)