Acer Aspire One 751h-52Yb, Intel Atom®, 1.33 GHz, 11.6", 1366 x 768 pixels, 2 GB, Windows Vista Home Basic
Acer Aspire One 751h-52Yb. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Home Basic. Product color: Blue. Weight: 2.98 lbs (1.35 kg)