Acer logo

Acer Aspire One 751h-1442 Intel Atom® Z520 Netbook 11.6" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45191
Info modified on:
27 Jan 2025, 09:01:03
Short summary description Acer Aspire One 751h-1442 Intel Atom® Z520 Netbook 11.6" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:

Acer Aspire One 751h-1442, Intel Atom®, 1.33 GHz, 11.6", 1366 x 768 pixels, 1 GB, 160 GB

Long summary description Acer Aspire One 751h-1442 Intel Atom® Z520 Netbook 11.6" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition White:

Acer Aspire One 751h-1442. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.