Acer logo

Acer Aspire One 751h-Bw Intel Atom® Z520 Netbook 11.6" 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18032
Info modified on:
29 Jan 2025, 19:50:28
Short summary description Acer Aspire One 751h-Bw Intel Atom® Z520 Netbook 11.6" 1 GB DDR2-SDRAM Windows XP Home Edition White:

Acer Aspire One 751h-Bw, Intel Atom®, 1.33 GHz, 11.6", 1366 x 768 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One 751h-Bw Intel Atom® Z520 Netbook 11.6" 1 GB DDR2-SDRAM Windows XP Home Edition White:

Acer Aspire One 751h-Bw. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.98 lbs (1.35 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.