Acer logo

Acer Aspire One D250-0Dk Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50318
Info modified on:
27 Jan 2025, 08:37:52
Short summary description Acer Aspire One D250-0Dk Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black:

Acer Aspire One D250-0Dk, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Acer Aspire One D250-0Dk Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black:

Acer Aspire One D250-0Dk. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.45 lbs (1.11 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.