Acer logo

Acer Aspire One D250-1283 Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124468
Info modified on:
23 Jan 2025, 18:17:39
Short summary description Acer Aspire One D250-1283 Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

Acer Aspire One D250-1283, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Acer Aspire One D250-1283 Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

Acer Aspire One D250-1283. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.45 lbs (1.11 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.