Acer Aspire One AO531h-1729, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB
Acer Aspire One AO531h-1729. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.2 lbs (1 kg)