Acer logo

Acer Aspire One 531h-BGK Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37054
Info modified on:
30 Jan 2025, 19:41:46
Short summary description Acer Aspire One 531h-BGK Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

Acer Aspire One 531h-BGK, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Acer Aspire One 531h-BGK Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition Black:

Acer Aspire One 531h-BGK. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.8 lbs (1.27 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.