Acer Aspire One D150-1Br, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows XP Home Edition
Acer Aspire One D150-1Br. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Red. Weight: 2.6 lbs (1.18 kg)