Acer logo

Acer Aspire One D150-1Bw Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79749
Info modified on:
25 Jan 2025, 22:07:07
Short summary description Acer Aspire One D150-1Bw Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition White:

Acer Aspire One D150-1Bw, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One D150-1Bw Intel Atom® N280 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition White:

Acer Aspire One D150-1Bw. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 2.6 lbs (1.18 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.