Acer Aspire One AOA110-Ab, Intel Pentium Mobile, 1.6 GHz, 8.9", 1024 x 600 pixels, 0.5 GB, Linux
Acer Aspire One AOA110-Ab. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 8.9", Display resolution: 1024 x 600 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product color: Blue. Weight: 35.1 oz (995 g)