Acer logo

Acer Aspire one A110 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Linux Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57756
Info modified on:
29 Jan 2025, 19:18:46
Short summary description Acer Aspire one A110 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Linux Blue:

Acer Aspire one A110, Intel Pentium Mobile, 1.6 GHz, 8.9", 1024 x 600 pixels, 0.5 GB, Linux

Long summary description Acer Aspire one A110 Intel Pentium Mobile N270 Netbook 8.9" 0.5 GB DDR2-SDRAM Linux Blue:

Acer Aspire one A110. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 8.9", Display resolution: 1024 x 600 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product color: Blue. Weight: 35.1 oz (995 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.