Acer logo

Acer eMachines 355-N571G32ikk Intel Atom® N570 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119772
Info modified on:
23 Jan 2025, 18:05:06
Short summary description Acer eMachines 355-N571G32ikk Intel Atom® N570 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

Acer eMachines 355-N571G32ikk, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Acer eMachines 355-N571G32ikk Intel Atom® N570 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

Acer eMachines 355-N571G32ikk. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.