Acer eMachines 350-21G16LB, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB
Acer eMachines 350-21G16LB. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 2.43 lbs (1.1 kg)