Acer logo

Acer Ferrari One 200 AMD Athlon L310 Netbook 11.6" 3 GB DDR2-SDRAM Windows 7 Home Premium Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38014
Info modified on:
22 Jan 2025, 06:02:03
Short summary description Acer Ferrari One 200 AMD Athlon L310 Netbook 11.6" 3 GB DDR2-SDRAM Windows 7 Home Premium Red:

Acer Ferrari One 200, AMD Athlon, 1.2 GHz, 11.6", 1366 x 768 pixels, 3 GB, Windows 7 Home Premium

Long summary description Acer Ferrari One 200 AMD Athlon L310 Netbook 11.6" 3 GB DDR2-SDRAM Windows 7 Home Premium Red:

Acer Ferrari One 200. Product type: Netbook. Processor family: AMD Athlon, Processor model: L310, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 3.31 lbs (1.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.