Acer Iconia W501P-C52G03iss, 10.1", 1280 x 800 pixels, 2 GB, 1 GHz, Windows 7 Professional, Black
Acer Iconia W501P-C52G03iss. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Processor frequency: 1 GHz, Processor family: AMD C, Processor model: C-50. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 3.48 lbs (1.58 kg). Operating system installed: Windows 7 Professional. Product color: Black