location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.DDR01.007
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz :
The short editorial description of Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz

SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option)
More>>>
Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz:
The official marketing text of Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz as supplied by the manufacturer

Help optimize system performance with new memory modules. Acer' s Memories are designed to ensure optimal compatibility with your Laptop. Acer uses always the latest technologie to ensure that your notebook operates at optimal performance.

Short summary description Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz:
This short summary of the Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option), 0.25 GB, DDR2, 533 MHz

Long summary description Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz:
This is an auto-generated long summary of Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option) memory module 0.25 GB DDR2 533 MHz based on the first three specs of the first five spec groups.

Acer SO-DIMM 256MB DDRII 533 NT256T64UH4A1FN-37B Nanya (option). Internal memory: 0.25 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz

Features
Internal memory *
0.25 GB
Internal memory type *
DDR2
Features
Memory clock speed *
533 MHz
Other features
Number of pins
200