Acer logo

Acer ACG-DCK-C-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109467
Info modified on:
19 Sept 2022, 10:58:40
Short summary description Acer ACG-DCK-C-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:

Acer ACG-DCK-C-1, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 3.5 mm, 10,100,1000 Mbit/s, Gray

Long summary description Acer ACG-DCK-C-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Gray:

Acer ACG-DCK-C-1. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, Compatible memory cards: MicroSD (TransFlash), SD, Maximum digital resolution: 3840 x 2160 pixels. Power source type: USB. Width: 10.9" (278 mm), Depth: 3.03" (77 mm), Height: 0.709" (18 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.