Acer logo

Acer EasyPort IV Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57085
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer EasyPort IV Black:

Acer EasyPort IV, Black, 11.7 oz (333 g), 10.4 x 2.44 x 1.04" (265 x 62 x 26.5 mm), USB

Long summary description Acer EasyPort IV Black:

Acer EasyPort IV. Product color: Black. Weight: 11.7 oz (333 g). Dimensions (WxDxH): 10.4 x 2.44 x 1.04" (265 x 62 x 26.5 mm), Interface: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.