location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 cell 4300mAh Li-ion Swallow option battery 4S2P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BTP04.001 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P :
The short editorial description of Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P

8 cell 4300mAh Li-ion Swallow option battery 4S2P
More>>>
Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P:
The official marketing text of Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P as supplied by the manufacturer

- Reduced power consumption via FlexFlow Air Channel thermal system.
- Compatible with the Acer Power Management features on-board the system.
- Extended mobile power.
- Automatic and rapid power recharge capabilities.

Short summary description Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P:
This short summary of the Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P, Battery

Long summary description Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P:
This is an auto-generated long summary of Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P based on the first three specs of the first five spec groups.

Acer 8 cell 4300mAh Li-ion Swallow option battery 4S2P. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4300 mAh
Number of battery cells
8