Acer logo

Acer TravelMate 4652LMib 15" 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86045
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer TravelMate 4652LMib 15" 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:

TravelMate 4652LMib, Intel® Mobile Pentium® processor Centrino™ 1.7GHz (Dothan740/2MB/533MHz), Microsoft® Windows® XP Professional Edition SP2, 15TFT XGA, 512MB DDR II RAM (1x512), 60GB HDD, DVD-Supermulti double layer, LiIon, 56K modem, Wired Gigabit Lan & Wireless Lan 802.11g, 6-in-1 card reader, Bluetooth, 128MB video shared memory, ezDock connector, QWERTZU

Acer TravelMate 4652LMib 15" 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:

The Acer TravelMate 4650 brings form and function together in an exciting, slim and stylish mobile desktop replacement for professional users from small, medium and large corporations. Designed with a single-minded dedication to enhancing mobile efficiency, the Acer TravelMate 4650 combines high-end technology, excellent batterylife and a full range of communication and connectivity facilities to deliver even greater levels of performance, mobility and versatility.

Short summary description Acer TravelMate 4652LMib 15" 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:

Acer TravelMate 4652LMib, 1.73 GHz, 15", 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Acer TravelMate 4652LMib 15" 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional:

Acer TravelMate 4652LMib. Processor frequency: 1.73 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 6.26 lbs (2.84 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.