Acer logo

Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83537
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL:

Acer SuperMulti DVD/RW, Laptop, DVD Super Multi DL, Serial ATA, Travelmate P643-M, Travelmate P643-MG SERIE, Travelmate P643-V, Travelmate P653-M, Travelmate..., 24x, 8x

Long summary description Acer SuperMulti DVD/RW optical disc drive Internal DVD Super Multi DL:

Acer SuperMulti DVD/RW. Purpose: Laptop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. Height: 0.374" (9.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.