Acer logo

Acer Intel Celeron B830 processor 1.8 GHz 2 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32088
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Intel Celeron B830 processor 1.8 GHz 2 MB L3:

Acer Intel Celeron B830, Intel® Celeron®, PGA988, 32 nm, B830, 1.8 GHz, 64-bit

Long summary description Acer Intel Celeron B830 processor 1.8 GHz 2 MB L3:

Acer Intel Celeron B830. Processor family: Intel® Celeron®, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Graphics & IMC lithography: 32 nm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.