Acer logo

Acer Intel Core2 Duo T7250 processor 2 GHz 2 MB L2

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80803
Info modified on:
03 Jun 2022, 22:08:04
Short summary description Acer Intel Core2 Duo T7250 processor 2 GHz 2 MB L2:

Acer Intel Core2 Duo T7250, Intel® Core™2 Duo, 65 nm, T7250, 2 GHz, 64-bit, Laptop

Long summary description Acer Intel Core2 Duo T7250 processor 2 GHz 2 MB L2:

Acer Intel Core2 Duo T7250. Processor family: Intel® Core™2 Duo, Processor lithography: 65 nm, Processor model: T7250. Market segment: Mobile, Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Processor package size: 35 mm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.