Acer logo

Acer Intel Pentium P6300 processor 2.27 GHz 3 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67820
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Intel Pentium P6300 processor 2.27 GHz 3 MB L3:

Acer Intel Pentium P6300, Intel® Pentium®, PGA988, 32 nm, P6300, 2.27 GHz, 64-bit

Long summary description Acer Intel Pentium P6300 processor 2.27 GHz 3 MB L3:

Acer Intel Pentium P6300. Processor family: Intel® Pentium®, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 667 MHz. Market segment: Mobile, PCI Express configurations: 1x16, Number of Processing Die Transistors: 382 M. Processor package size: 37.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.