Acer logo

Acer Intel Pentium E5700 processor 3 GHz 2 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51086
Info modified on:
03 Jun 2022, 22:28:27
Short summary description Acer Intel Pentium E5700 processor 3 GHz 2 MB L3:

Acer Intel Pentium E5700, Intel® Pentium®, LGA 775 (Socket T), 45 nm, E5700, 3 GHz, 64-bit

Long summary description Acer Intel Pentium E5700 processor 3 GHz 2 MB L3:

Acer Intel Pentium E5700. Processor family: Intel® Pentium®, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop, Number of Processing Die Transistors: 228 M, Processing Die size: 82 mm². Processor package size: 37.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.