Acer logo

Acer Intel Xeon E5205 processor 1.86 GHz 6 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55540
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Intel Xeon E5205 processor 1.86 GHz 6 MB L2:

Acer Intel Xeon E5205, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5205, 1.86 GHz, 64-bit

Long summary description Acer Intel Xeon E5205 processor 1.86 GHz 6 MB L2:

Acer Intel Xeon E5205. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm². Processor package size: 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.