Acer logo

Acer Intel Core i7-4770 processor 3.4 GHz 8 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90350
Info modified on:
03 Jun 2022, 22:28:24
Short summary description Acer Intel Core i7-4770 processor 3.4 GHz 8 MB L3:

Acer Intel Core i7-4770, Intel® Core™ i7, LGA 1150 (Socket H3), 22 nm, i7-4770, 3.4 GHz, 64-bit

Long summary description Acer Intel Core i7-4770 processor 3.4 GHz 8 MB L3:

Acer Intel Core i7-4770. Processor family: Intel® Core™ i7, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4600, On-board graphics card base frequency: 1200 MHz. Market segment: Desktop, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.