Acer logo

Acer PD323 + PANTALLA 153x153 2000 ANSI lumens DLP XGA (1024x768)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54085
Info modified on:
21 Jan 2020, 15:10:56
Short summary description Acer PD323 + PANTALLA 153x153 2000 ANSI lumens DLP XGA (1024x768):

Acer PD323 + PANTALLA 153x153, 2000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 0.7 - 7.68", 16.78 million colors

Long summary description Acer PD323 + PANTALLA 153x153 2000 ANSI lumens DLP XGA (1024x768):

Acer PD323 + PANTALLA 153x153. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Analog signal format system: NTSC 3.58, NTSC 4.43, SECAM B/G, SECAM D/K, SECAM K1, SECAM L. Noise level: 34 dB. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.