Acer logo

Acer Veriton M661 + TFT 19" X193W Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65124
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M661 + TFT 19" X193W Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC:

Acer Veriton M661 + TFT 19" X193W, 2.33 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton M661 + TFT 19" X193W Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business Micro Tower PC:

Acer Veriton M661 + TFT 19" X193W. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.