Acer logo

Acer IWB 77-S01 interactive whiteboard 77" 37330 x 27870 pixels Black, White USB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129404
Info modified on:
21 Dec 2023, 16:52:32
Short summary description Acer IWB 77-S01 interactive whiteboard 77" 37330 x 27870 pixels Black, White USB:

Acer IWB 77-S01, 77", 62.2 x 46.5" (1580 x 1180 mm), 37330 x 27870 pixels, 600 lpi, Electromagnetic, 4:3

Long summary description Acer IWB 77-S01 interactive whiteboard 77" 37330 x 27870 pixels Black, White USB:

Acer IWB 77-S01. Display diagonal: 77", Working area: 62.2 x 46.5" (1580 x 1180 mm), Display resolution: 37330 x 27870 pixels. Aspect ratio: 4:3. Interface: USB. Product color: Black, White, Certification: FCC B, CE, BSMI. Power consumption: 80 mA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.