Acer Iconia Tab A200 32GB WiFi Red, 10.1", 1280 x 800 pixels, 32 GB, 1 GB, Android, Red
Acer Iconia Tab A200 32GB WiFi Red. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 25.4 oz (720 g). Operating system installed: Android. Product color: Red