Acer logo

Acer Liquid Z6E 5" Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31716
Info modified on:
17 Jun 2025, 10:19:03
Short summary description Acer Liquid Z6E 5" Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh White:

Acer Liquid Z6E, 5", 1 GB, 8 GB, 5 MP, Android 6.0, White

Long summary description Acer Liquid Z6E 5" Dual SIM Android 6.0 3G Micro-USB 1 GB 8 GB 2000 mAh White:

Acer Liquid Z6E. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2000 mAh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.