Acer logo

Acer Liquid Z200 Duo 4" Dual SIM Android 4.4.2 0.5 GB 4 GB White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44813
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Liquid Z200 Duo 4" Dual SIM Android 4.4.2 0.5 GB 4 GB White:

Acer Liquid Z200 Duo, 4", 0.5 GB, 4 GB, 2 MP, Android 4.4.2, White

Long summary description Acer Liquid Z200 Duo 4" Dual SIM Android 4.4.2 0.5 GB 4 GB White:

Acer Liquid Z200 Duo. Display diagonal: 4", Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6572M. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.2. Product color: White. Weight: 4.59 oz (130 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.