Acer logo

Acer Liquid E700 Trio 5" Triple SIM Android 4.4 Micro-USB 3500 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60219
Info modified on:
27 Feb 2024, 15:01:50
Short summary description Acer Liquid E700 Trio 5" Triple SIM Android 4.4 Micro-USB 3500 mAh Black:

Acer Liquid E700 Trio, 5", 1280 x 720 pixels, 1.3 GHz, 8 MP, Android 4.4, Black

Long summary description Acer Liquid E700 Trio 5" Triple SIM Android 4.4 Micro-USB 3500 mAh Black:

Acer Liquid E700 Trio. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MTK6582. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Triple SIM. Operating system installed: Android 4.4. Battery capacity: 3500 mAh. Product color: Black. Weight: 4.3 oz (122 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.