Acer logo

Acer X110 DLP Standard throw projector 2500 ANSI lumens SVGA (800x600)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89420
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer X110 DLP Standard throw projector 2500 ANSI lumens SVGA (800x600):

Acer X110 DLP, 2500 ANSI lumens, DLP, SVGA (800x600), 4000:1, 23 - 300", 39.4 - 468.5" (1 - 11.9 m)

Long summary description Acer X110 DLP Standard throw projector 2500 ANSI lumens SVGA (800x600):

Acer X110 DLP. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Noise level: 30 dB. Product type: Standard throw projector. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.