Acer logo

Acer C120 LED Standard throw projector 100 ANSI lumens DLP WVGA (854x480) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186088
Info modified on:
02 Jan 2024, 16:02:29
Short summary description Acer C120 LED Standard throw projector 100 ANSI lumens DLP WVGA (854x480) Black:

Acer C120 LED, 100 ANSI lumens, DLP, WVGA (854x480), 1000:1, 16:9, 10 - 100"

Long summary description Acer C120 LED Standard throw projector 100 ANSI lumens DLP WVGA (854x480) Black:

Acer C120 LED. Projector brightness: 100 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 20000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Focal length range: 0 - 11 mm, Aperture range (F-F): 0 - 1.87. Video processing: 24 bit. Noise level: 30 dB, Projection modes: Front

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.