Acer logo

Acer X1261P 2700 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62283
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer X1261P 2700 ANSI lumens DLP XGA (1024x768) 3D Black:

Acer X1261P, 2700 ANSI lumens, DLP, XGA (1024x768), 3700:1, 39.4 - 468.1" (1 - 11.9 m), 1.073 billion colors

Long summary description Acer X1261P 2700 ANSI lumens DLP XGA (1024x768) 3D Black:

Acer X1261P. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Zoom type: Auto/Manual, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1600 x 1200 (UXGA), Supported video modes: 1080p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.