Acer logo

Acer X110P 2700 ANSI lumens DLP SVGA (800x600) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116863
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer X110P 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

Acer X110P, 2700 ANSI lumens, DLP, SVGA (800x600), 4000:1, 39.4 - 468.5" (1 - 11.9 m), 1.073 billion colors

Long summary description Acer X110P 2700 ANSI lumens DLP SVGA (800x600) 3D Black:

Acer X110P. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.79 - 23.99 mm, Zoom type: Manual, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.