Acer logo

Acer P1266P DLP Projector 2700 ANSI lumens XGA (1024x768)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68449
Info modified on:
21 Jan 2020, 15:09:49
Short summary description Acer P1266P DLP Projector 2700 ANSI lumens XGA (1024x768):

Acer P1266P DLP Projector, 2700 ANSI lumens, DLP, XGA (1024x768), 134 million colors, Lamp, 4000 h

Long summary description Acer P1266P DLP Projector 2700 ANSI lumens XGA (1024x768):

Acer P1266P DLP Projector. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: P-VIP. Focal length range: 18.2 - 21.8 mm. Serial interface type: RS-232. Market positioning: Presentation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.