Acer P5370W, 3000 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 0.69 - 7.62", 31.5 - 100 kHz
Acer P5370W. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHP. Digital zoom: 2x. Serial interface type: RS-232. Noise level: 31 dB