Acer XD1250P, 2100 ANSI lumens, DLP, XGA (1024x768), 2200:1, 4:3, 16:9, 16.78 million colors
Acer XD1250P. Projector brightness: 2100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B,..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Noise level: 32 dB. Product type: Standard throw projector, Product color: Black, Placement: Desktop