Acer logo

Acer XD1150 1800 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150010
Info modified on:
21 Jan 2020, 15:01:16
Short summary description Acer XD1150 1800 ANSI lumens DLP SVGA (800x600):

Acer XD1150, 1800 ANSI lumens, DLP, SVGA (800x600), 39.4 - 472.4" (1 - 12 m), 16.78 million colors, 31.5 - 100 kHz

Long summary description Acer XD1150 1800 ANSI lumens DLP SVGA (800x600):

Acer XD1150. Projector brightness: 1800 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: SHP. Noise level: 31 dB. Market positioning: Home cinema. Power consumption (typical): 243 W, Power consumption (standby): 14 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.