location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY.J1302.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:11:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - DLP 1100 ANSI lumens
  • - Lamp 2000 h
  • - WVGA (854x480) 2000:1
Long product name Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480) :
The short editorial description of Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480)

PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db
More>>>
Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480):
The official marketing text of Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480) as supplied by the manufacturer

For users who want an immersive, theater-like home movie experience with 16:9 widescreen enjoyment, the Acer PH110 is the ideal blend of projector prowess and budget friendliness. Its 200 W bulb delivers 1,100 ANSI Lumens brightness for clear yet comfortable viewing in a darkened living room, while a noise level of merely 30 dBA ensures that you relish the full effects of movie soundtracks. Economy mode promises a quieter environment, lower power consumption and longer lamp life .
Native 16:9 aspect ratio is ideal for watching the latest blockbusters.

The DLP™ projection system gives more vivid and true-to-life color for maximum impact.
1,100 Lumens brightness and a 2000:1 contrast ratio project crisp, clear images that are comfortable to watch, even in a darkened room.

Generating less than 30 dBA of noise in economy mode, the PH110 guarantees that users will enjoy the full effects of their movie soundtracks without disruption.

A compact form factor means the PH110 is easy to move out of sight once the movie is finished.

Economy mode uses less power, reduces noise, and assures a longer lamp life.

The Acer PH110 provides full-feature performance at a budget-conscious cost.
The Empowering key on the remote control allows you to easily select from eight display modes.

Comprehensive input-signal support includes VGA, NTSC, PAL, SECAM and HDTV. Progressive scan (P-scan) capability provides film-like video quality.

A wide range of multimedia formats are supported, including composite, S-video and D-sub — ensuring easy connection to a PC, notebook, DVD or game console.
Two environment modes give you the best picture wherever you are:
‧"Living room" for bright rooms
‧"Dark room" for darker rooms
Eight scenario and two user-customizable modes enable ultimate projector performance:
‧PC source — movie, photo, info, game and user modes
‧Video source — movie, sport, concert, game and user modes
The Acer PH110 also offers the 4:3 aspect ratio for standard TV viewing or when making a presentation from a notebook computer.
When black bars are visible at the top/bottom of content displayed in the 16:9 aspect ratio, the Crop option trims the content to eliminate the bars, and fits the cropped image to the full screen.

The Letterbox option plays content in the standard Letterbox widescreen format provided by the video source.

Select your own projector startup image — a family photo or personalized picture — when using the Acer PH110.

User information may be indicated on the startup screen as well.

Short summary description Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480):
This short summary of the Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db, 1100 ANSI lumens, DLP, WVGA (854x480), 2000:1, 31 - 79 kHz, 50 - 85 Hz

Long summary description Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480):
This is an auto-generated long summary of Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db data projector 1100 ANSI lumens WVGA (854x480) based on the first three specs of the first five spec groups.

Acer PH110, ADVANCED DLP™, 480p (854 * 480), zoom, 2.3kg, '2000:1, 1,100 ANSI LUMENS, 30db. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Noise level: 30 dB. Market positioning: Home cinema. Display resolution: 1280 x 1024 pixels

Projector
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 79 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
200 W
Features
Noise level *
30 dB
Design
Market positioning *
Home cinema
Display
Display resolution
1280 x 1024 pixels
Weight & dimensions
Weight *
5.07 lbs (2.3 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
10.1 x 7.8 x 3.62" (256 x 198 x 92 mm)
Brand Image Article code product Stock Price from
Acer X1160P data projector 2400 ANSI lumens DLP SVGA (800x600) Acer X1160P data projector 2400 ANSI lumens DLP SVGA (800x600)
(show image)
EY.J8801.001 X1160P 0.00
(excl. VAT)
0 (incl. VAT)
Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600) Epson K EMP-61 LCD SVGA + MuVo TX MP3 Player data projector 2000 ANSI lumens SVGA (800x600)
(show image)
V11H158040/KIT K EMP-61 LCD SVGA + MuVo TX MP3 Player 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768) Epson EMP-821 data projector 2600 ANSI lumens LCD XGA (1024x768)
(show image)
V11H167040LA EMP-821 0.00
(excl. VAT)
0 (incl. VAT)