Acer PD112, 1300 ANSI lumens, SVGA (800x600), 2000:1, 14 - 295", 16.78 million colors, 15 - 70 kHz
Acer PD112. Projector brightness: 1300 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 2000:1. Light source type: Lamp, Lamp type: P-VIP, Lamp power: 200 W. Noise level: 34 dB. Market positioning: Presentation. Power consumption (typical): 270 W