Acer AT2358ML, 23", 1920 x 1080 pixels, Full HD, DVB-T, Black
Acer AT2358ML. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black